The Maxim Integrated DS1708ESA+ is a highly reliable, compact micro-monitor chip designed to safeguard system integrity during power cycling and brownout conditions. This essential component is engineered to monitor the system voltage supply, ensuring that microprocessors and other critical ICs are reset properly during power-up, power-down, and brownout states, preventing any improper operation due to unpredictable system behavior.
Key Features
- Precision Monitoring: With its precise voltage monitoring capabilities, the DS1708ESA+ ensures that the systems operate within their intended voltage ranges, thereby enhancing overall system stability and reliability.
- Automatic Reset: It generates a reset signal whenever the supply voltage drops below a preset threshold, and maintains the reset for a specified period after the supply voltage exceeds the threshold, allowing for a stable system restart.
- Manual Reset Capability: A manual reset input is provided, allowing for a system reset to be triggered on-demand by system software or external hardware, offering additional flexibility and control.
- Low Power Consumption: This chip is optimized for low power consumption, making it an ideal choice for portable and battery-operated applications where power efficiency is critical.
- Compact Package: The DS1708ESA+ comes in a small 8-pin SO (Small Outline) package, making it suitable for space-constrained applications.
Applications
The DS1708ESA+ is versatile and can be used in a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Communication Equipment
- Portable/Battery-Powered Devices
- Industrial Controllers
Technical Specifications
The technical specifications of the DS1708ESA+ include:
- Voltage Threshold Options: Factory-set options available
- Reset Active Time: Typically 150ms
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin SO
With its robust feature set and Maxim Integrated's reputation for quality, the DS1708ESA+ is a trusted solution for ensuring system stability and performance under variable power conditions.