Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series DS1708
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806385-DS1708EPA
Ultra Librarian 3D Model Ultra Librarian DS1708EPA CAD Model

Description

Maxim Integrated DS1708EPA MicroMonitor Chip

The Maxim Integrated DS1708EPA is a sophisticated microprocessor supervisory circuit that provides an essential layer of protection for embedded systems. It is designed to monitor the system's power supply and microprocessor activity, ensuring that the system operates reliably and safely under various conditions. This micro-monitor chip is especially useful in applications where data integrity and system uptime are critical, such as industrial control systems, telecommunications equipment, and portable consumer electronics.

One of the key features of the DS1708EPA is its ability to monitor the system voltage. It provides a precise reset signal to the microprocessor during power-up, power-down, and brownout conditions. The reset signal ensures that the microprocessor and other system components initialize in a known state, preventing erratic behavior and potential damage. The reset threshold voltage for the DS1708EPA is factory-trimmed to ensure accurate monitoring without the need for external adjustments.

The DS1708EPA also incorporates a watchdog timer that can be used to monitor the microprocessor's activity. If the microprocessor fails to toggle the watchdog input within a preset time frame, the DS1708EPA assumes that the system has become unresponsive and issues a reset signal. This automatic reset can help recover from software lock-ups or other faults, thereby enhancing the system's reliability.

Another notable feature of the DS1708EPA is its manual reset input. This allows external devices or user interfaces to trigger a system reset, providing a convenient way to restart the system without cycling the power. The manual reset function can be particularly useful during system maintenance or when deploying firmware updates.

The DS1708EPA is available in an 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it easy to integrate into various designs. Its low power consumption and wide operating voltage range make it suitable for battery-powered applications. Additionally, the chip's temperature range ensures reliable operation in environments with extreme temperatures.

In summary, the Maxim Integrated DS1708EPA MicroMonitor Chip is a versatile and reliable solution for enhancing the operational stability and safety of microprocessor-based systems. Its voltage monitoring, watchdog timer, and manual reset capabilities make it an invaluable component for a wide range of electronic applications.

You May Also Be Interested in

Panasonic
Lowest to €0.2368
ECAD model for MN1382S-N(TX)
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention