EN
  • EN
  • DE

DS1707ESA/T&R

Part No DS1707ESA/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 5V 5% 8-SOIC / Processor Supervisor 4.65V 1 Active High/Active Low/Push-Pull 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773082-DS1707ESA/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1707
Introduction Date January 09, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1707ESA/T&R CAD Model

Description

Maxim Integrated DS1707ESA/T&R Product Overview

The DS1707ESA/T&R is a high-quality electronic component designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular product is a microprocessor supervisory circuit that provides an efficient solution for monitoring the power supply and other system functions in microprocessor-based systems.

Key Features

  • Power-Fail Warning: The DS1707ESA/T&R is equipped with a precise power-fail warning feature which helps in predicting power failures and allows the system to save critical data before the power supply drops below a safe threshold.
  • Low Battery Warning: It also includes a low battery warning that alerts the system to a declining battery condition, enabling preventative measures to be taken to avoid data loss or system malfunction.
  • Automatic Battery Backup Switching: This device intelligently switches to battery backup mode in the event of a power outage, ensuring that the system continues to operate seamlessly.
  • Processor Monitoring: The DS1707ESA/T&R constantly monitors the processor activity and can initiate a system reset if it detects a failure, thereby maintaining system integrity and reliability.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in a wide variety of environments and applications.
  • Compact Packaging: The device comes in a compact, 16-pin SO package (ESA suffix) with tape and reel (T&R) for automated assembly processes, ensuring ease of integration into system designs.

Applications

The DS1707ESA/T&R is versatile and can be used in numerous applications, including:

  • Embedded systems
  • Networking equipment
  • Portable devices
  • Industrial controls
  • Telecommunications infrastructure

This supervisory circuit is an essential component for any design that requires reliable system monitoring and power management. Its integration ensures that systems remain functional and data remains safe, even in the face of power instability. The DS1707ESA/T&R is a testament to Maxim Integrated's commitment to providing sophisticated, high-quality components for the electronics industry.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6997 $50.9910
75+ $1.3946 $104.5950
115+ $1.3510 $155.3650
155+ $1.3074 $202.6470
200+ $1.2639 $252.7800
265+ $1.1331 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess