EN
  • EN
  • DE

XC9536XL-VQ64

Part No XC9536XL-VQ64
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFP64
Manufacturer Xilinx Inc.
Win Source Part Number 712942-XC9536XL-VQ64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XL-VQ64 CAD Model

Description

The XC9536XL-VQ64 is a 36-macrocell Complex Programmable Logic Device (CPLD) from Xilinx. It belongs to the CoolRunner XPLA3 family known for its low power consumption and high performance. This CPLD is designed for a wide range of logic applications, providing flexibility and programmability for designers.

Applications:

  • Address decoding: Simplifying memory address decoding logic.
  • Glue logic: Interfacing between different chips and components.
  • State machines: Implementing sequential logic for control applications.
  • Peripheral control: Managing peripherals in embedded systems.
  • Interface controllers: Controlling communication interfaces.
  • Custom logic functions: Implementing custom digital logic functions.

Features:

  • 36 macrocells: Provides sufficient logic capacity for many applications.
  • Low power consumption: Reduces power dissipation in battery-powered systems.
  • In-system programmable (ISP): Allows for easy reprogramming and updates.
  • Fast propagation delays: Ensures high-speed performance.
  • VQ64 package: Small package for space-constrained applications.
  • 3.3V operation: Compatible with modern low-voltage systems.

Benefits:

  • Increased design flexibility: Programmability allows for easy design changes.
  • Reduced board space: Small package minimizes board footprint.
  • Lower power consumption: Extends battery life in portable devices.
  • Faster time-to-market: Programmability enables rapid prototyping and development.
  • Simplified design: Replaces multiple discrete logic devices.

Additional Details:

The XC9536XL-VQ64 operates at a supply voltage of 3.3V. It supports JTAG programming for in-system configuration. The device features advanced power management capabilities to minimize power consumption. The operating temperature range is typically 0°C to +70°C (commercial) or -40°C to +85°C (industrial). The propagation delay is a critical parameter that determines the speed of the CPLD. The device is supported by Xilinx's development tools. The VQ64 package offers a balance between size and pin availability.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess