EN
  • EN
  • DE

DS1706TEUA+T&R

Part No DS1706TEUA+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 5% 8-USOP / Processor Supervisor 3.08V 1 Active Low/Push-Pull 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773081-DS1706TEUA+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1706
Introduction Date January 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1706TEUA+T&R CAD Model

Description

The DS1706TEUA+T&R from Maxim Integrated is a high-quality, versatile microcontroller supervisory circuit designed for monitoring the power supplies in microprocessor and digital systems. It provides a precise, low-cost method for monitoring power supplies and can assert a reset to a microprocessor during power-up, power-down, and brown-out conditions. The reset signal keeps the processor in the reset state until the system voltage reaches the correct level and maintains it until the voltage drops below a certain threshold, ensuring a proper startup and shutdown process.

Key Features

  • Precision Monitoring: This device features precision temperature-compensated voltage reference and comparator circuitry to precisely monitor 5V, 3.3V, and other voltage levels.
  • Low Power Consumption: The DS1706TEUA+T&R is designed for low power consumption, making it ideal for battery-powered applications.
  • Power-Fail Warning: It includes a power-fail warning feature that provides an early warning of impending power failure, allowing for safe shutdown procedures.
  • Minimum Component Count: The integrated nature of the DS1706TEUA+T&R reduces the need for additional components, simplifying design and reducing overall system cost.
  • High Accuracy: It offers high accuracy in monitoring the system voltage, ensuring reliable operation of the microprocessor.
  • Reset Time Delay: The device provides an adjustable reset time delay, giving system designers flexibility in how they manage system power-up sequences.

Applications

The DS1706TEUA+T&R is suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment
  • Telecommunications Systems

Product Specifications

The device is provided in a 3-pin SOT-23 package, making it compact and easy to integrate into various system designs. It is also available in tape and reel (T&R) for automated assembly processes, facilitating mass production and ensuring consistent quality.

For detailed specifications, datasheets, and additional product resources, engineers and system designers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distribution partner.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess