EN
  • EN
  • DE

DS1706TESA+T&R

Part No DS1706TESA+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 5% 8-SOIC / Processor Supervisor 3.08V 1 Active Low/Push-Pull 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 773080-DS1706TESA+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1706
Introduction Date January 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1706TESA+T&R CAD Model

Description

Maxim Integrated DS1706TESA+T&R Product Overview

The DS1706TESA+T&R from Maxim Integrated is a sophisticated microcontroller supervisory circuit that provides an essential layer of system reliability and protection in electronic applications. This device is designed to monitor power supply voltages and maintain system integrity by providing reset signals to the microcontroller during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The DS1706TESA+T&R keeps a watchful eye on the system power supply, ensuring that the voltage levels remain within specified thresholds for reliable operation.
  • Automatic Reset: It generates a reset signal when it detects that the supply voltage has dropped below a preset threshold, ensuring that the system restarts in a known state.
  • Manual Reset: An external input allows for a manual reset, providing designers with additional control over system reset scenarios.
  • Low Power Consumption: With its low power design, the DS1706TESA+T&R is ideal for battery-operated and portable applications, where power efficiency is critical.
  • Compact Package: Supplied in a space-saving 8-pin SOIC package, it is well-suited for systems where board space is at a premium.
  • Temperature Range: This device is operational over an extended temperature range, making it suitable for use in a variety of harsh environments.
  • RoHS Compliant: The DS1706TESA+T&R meets RoHS compliance, ensuring that it adheres to environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the DS1706TESA+T&R allows it to be integrated into a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable and battery-powered devices
  • Communication equipment
  • Computing devices

Ordering Information

The product is available in tape and reel packaging, denoted by the T&R suffix, which facilitates automated pick-and-place assembly processes, making it convenient for mass production environments. Maxim Integrated's commitment to quality ensures that each DS1706TESA+T&R device meets the highest standards for performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8710 $50.3230
32+ $3.1762 $101.6384
49+ $3.0770 $150.7730
68+ $2.9777 $202.4836
87+ $2.8785 $250.4295
117+ $2.5807 $301.9419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,760 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess