The RN5VD20AA-TR-F is a voltage detector manufactured by Ricoh. It monitors voltage levels in electronic circuits and provides an output signal when the voltage drops below a specified threshold. This device is designed to protect sensitive components from undervoltage conditions.
Applications
- Microcontroller reset circuits
- Battery-powered devices
- Power supply monitoring
- Over/Under voltage protection
- Memory backup circuits
Features
- Accurate detection voltage
- Low current consumption
- Small package size
- Open drain output
- RoHS compliant
Benefits
- Prevents data corruption and system malfunctions due to undervoltage
- Extends battery life in portable devices
- Simplified circuit design
- High reliability and stability
- Environmentally friendly due to RoHS compliance
Technical Specifications
Key specifications of the RN5VD20AA-TR-F typically include:
- Detection Voltage: Precisely defined voltage threshold, in this case 2.0V.
- Operating Voltage Range: The range of input voltages the device can tolerate.
- Supply Current: The current consumed by the detector itself.
- Output Type: Open drain, requiring a pull-up resistor.
- Operating Temperature: Typically -40°C to +85°C.
- Package Type: SOT-23 or similar small outline package.
The RN5VD20AA-TR-F is designed to provide reliable and precise voltage monitoring, safeguarding electronic systems from the harmful effects of undervoltage conditions.