EN
  • EN
  • DE

DS1706RESA+

Part No DS1706RESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 20% 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117526-DS1706RESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1706RESA+ CAD Model

Description

Maxim Integrated DS1706RESA+ Watchdog Timer

The DS1706RESA+ is a highly reliable, full-featured watchdog timer designed by Maxim Integrated to enhance system stability by monitoring the operation of microprocessor (µP) systems. This compact and efficient device ensures that systems remain functional by triggering a system reset in case of software lockups or malfunctions.

Key Features

  • Programmable Watchdog Timer: The DS1706 offers a versatile watchdog timer that can be programmed by the user to suit various timeout periods, ensuring flexibility across different applications.
  • Automatic System Reset: In the event of a system error or µP malfunction, the DS1706RESA+ automatically initiates a system reset, helping to prevent system crashes and maintain operational integrity.
  • Low Power Consumption: Designed for energy efficiency, this device operates with minimal power requirements, making it ideal for power-sensitive applications.
  • High Accuracy: With its precision timing capabilities, the DS1706RESA+ ensures accurate monitoring of system operations, contributing to overall system reliability.
  • Easy Integration: The device is offered in a compact 8-pin SO package, making it easy to integrate into existing and new designs without significant changes to board layout.
  • Versatile Voltage Range: It operates over a wide voltage range, accommodating various µP systems with different power levels.

Applications

The DS1706RESA+ is versatile and can be used in a wide array of applications, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunication systems
  • Automotive systems
  • Medical monitoring equipment

Maxim Integrated's commitment to quality ensures that the DS1706RESA+ watchdog timer is a reliable component for maintaining system stability and preventing costly downtime. By integrating this device into your system, you can safeguard against unforeseen software errors and ensure continuous, stable operation.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6981 $61.5848
19+ $6.3167 $120.0173
29+ $6.1192 $177.4568
40+ $5.9217 $236.8680
51+ $5.7242 $291.9342
68+ $5.1328 $349.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess