The DS1672U-33+T&R from Maxim Integrated is a robust, low-power, serial timekeeping device that integrates a full binary-coded decimal (BCD) clock/calendar and 31 bytes of static RAM. Operating from a voltage range of 2.7V to 5.5V, this device is designed to provide a comprehensive timekeeping solution for a wide array of applications, from embedded systems to consumer electronics.
Key Features
- Integrated Real-Time Clock/Calendar: Tracks time with precision in hours, minutes, and seconds, and maintains a calendar with the date, month, and year.
- Serial Interface: Equipped with a serial interface that facilitates easy communication with a microcontroller or other host device.
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
- Programmable Square-Wave Output: Offers a selectable frequency output for external devices.
- Automatic Leap Year Compensation: Accurately adjusts for leap years up to the year 2100, ensuring consistent date tracking.
- Durable Packaging: Available in a surface-mount package that is suitable for automated assembly processes.
Applications
The DS1672U-33+T&R is versatile and can be used in various applications, including but not limited to:
- Data loggers
- Handheld devices
- Industrial systems
- Medical equipment
- POS terminals
- Security systems
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the DS1672U-33+T&R is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring stable and reliable performance over the product's lifespan.
Ordering Information
The DS1672U-33+T&R is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering, reference the complete part number including the '+T&R' suffix to specify the tape and reel option.