EN
  • EN
  • DE

DS1669S-50+T&R

Part No DS1669S-50+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT DALLASTAT 50K 8-SOIC / Digital Potentiometer 50kOhm 64POS Non-Volatile Linear 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Dallastat
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface Up/Down (UP, DN)
Memory Type Non-Volatile
Operating Supply Voltage ±4.5 V ~ 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773060-DS1669S-50+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1669
Introduction Date December 02, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1669S-50+T&R CAD Model

Description

The DS1669S-50+T&R from Maxim Integrated is a versatile digital potentiometer that offers a unique solution for digital resistance trimming. This device is designed to provide an electronic adjustment of system parameters, making it ideal for applications requiring a precise calibration of resistance values. The DS1669S-50+T&R is a perfect fit for modern electronic systems where space is at a premium and traditional mechanical potentiometers are impractical.

Key Features

  • Resistance Value: 50 kΩ
  • Nonvolatile (NV) storage of wiper position
  • Wiper resistance: 70Ω typical at 5V
  • 3-Wire Serial Interface
  • Operates from 3V to 5V
  • 100,000 Wiper Store Cycles
  • 100-Year Wiper Data Retention

The DS1669S-50+T&R operates on a 3V to 5V supply, making it suitable for both 3.3V and 5V systems. Its 3-wire serial interface ensures easy integration into a wide range of applications. The device's nonvolatile memory provides 100,000 wiper store cycles and retains the wiper position for 100 years, ensuring reliability and longevity of the set resistance value.

With its compact surface-mount SOIC-8 package, the DS1669S-50+T&R is designed for automated assembly processes and is supplied in tape and reel (T&R) format, facilitating efficient handling and placement during manufacturing. This digital potentiometer is a solid choice for volume control, device calibration, and parameter adjustment in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Telecommunications
  • Computer Peripherals

The DS1669S-50+T&R digital potentiometer from Maxim Integrated offers a reliable, precise, and durable solution for electronic resistance trimming. Its ease of use, coupled with nonvolatile memory, ensures that it maintains its settings across power cycles, making it an essential component for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess