Maxim Integrated DS1632N: High-Precision Digital Thermometer and Thermostat
The DS1632N from Maxim Integrated is a versatile and high-precision digital thermometer and thermostat that serves a wide array of temperature monitoring applications. This advanced integrated circuit is designed to provide accurate temperature readings and control functions with minimal effort on the part of the user.
Featuring a digital 2-wire interface, the DS1632N allows for simple integration into existing systems. It is capable of measuring temperatures ranging from -55°C to +125°C, with an accuracy of ±0.5°C over the range of -10°C to +85°C, making it suitable for a variety of environments and conditions.
The device offers a unique combination of thermometer and thermostat functionality. As a thermometer, it provides temperature measurements in a digital format, eliminating the need for complex analog-to-digital conversions. The DS1632N's thermostat function allows users to set trigger points for temperature-controlled response, such as activating a fan or switching off a heating element, enhancing system safety and efficiency.
One of the key features of the DS1632N is its nonvolatile (NV) memory, which stores user-defined temperature limits for the thermostat function. This means that the device retains the set points even after power is removed, ensuring consistent operation across power cycles. Additionally, the DS1632N supports a wide power supply range from 3.0V to 5.5V, offering flexibility in various power environments.
The DS1632N comes in a compact 8-pin SO (Small Outline) package, making it an ideal solution for space-constrained applications. It is commonly used in industrial systems, consumer electronics, environmental monitoring, and HVAC systems, among others.
In summary, the Maxim Integrated DS1632N is a reliable and precise temperature monitoring solution that offers the convenience of digital output and the functionality of a programmable thermostat. Its robust feature set and ease of integration make it a top choice for designers looking to enhance the temperature regulation capabilities of their systems.