EN
  • EN
  • DE

DS1557WP-120

Part No DS1557WP-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / 4MEG NV Y2KC Timekeeping RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA at 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Part Number Series DS1557
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807914-DS1557WP-120
Ultra Librarian 3D Model Ultra Librarian DS1557WP-120 CAD Model

Description

Maxim Integrated DS1557WP-120: Robust Timekeeping RAM

The DS1557WP-120, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a high-performance, full-function Real-Time Clock (RTC) with a generous 512k of non-volatile static RAM. This device is specifically designed to provide a reliable and durable timekeeping solution for a wide range of applications that require accurate time and date tracking, coupled with the need for a battery-backed SRAM.

Encased in a rugged, 24-pin EDIP (Extended DIP) package, the DS1557WP-120 is engineered to withstand harsh environments, making it an ideal choice for industrial and mission-critical systems. Its water-resistant construction (indicated by the 'WP' in its name) ensures operation in moist conditions, while the '-120' suffix signifies its temperature range of -40°C to +85°C, guaranteeing stable performance across extreme temperature variations.

The device integrates a multitude of features that set it apart from conventional RTCs. At its core, it includes a quartz crystal-controlled timekeeping module that maintains accuracy over time and temperature. It is Y2K-compliant, with automatic leap year correction up to the year 2100, ensuring long-term usability without the need for manual adjustments.

Furthermore, the DS1557WP-120 boasts a programmable interrupt function, which allows it to perform tasks such as waking up a system at predetermined times or generating alarms. This flexibility makes it an excellent choice for systems that require scheduled operations or need to conserve power by remaining in a sleep mode until a specific event occurs.

Interfacing with the DS1557WP-120 is made simple through its parallel interface, which is compatible with most microcontrollers and microprocessors. This ensures ease of integration into existing designs without the need for significant hardware modifications. The device also includes a lithium energy cell that maintains data and real-time clock operation when the primary power is off, providing years of maintenance-free operation.

In summary, the Maxim Integrated DS1557WP-120 is a versatile, reliable, and durable RTC module with integrated memory, designed to meet the stringent demands of modern electronic systems. Its robust feature set and easy integration make it a top choice for designers looking for a timekeeping and memory solution that won't let them down, even in the toughest conditions.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess