EN
  • EN
  • DE

P0080SC

Part No P0080SC
Manufacturer Yageo
Catalog TVS - Thyristors
Description SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 25V
Voltage - Off State 6V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 100pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651379-P0080SC
Ultra Librarian 3D Model Ultra Librarian P0080SC CAD Model

Description

The 651379-P0080SC is a transient voltage suppressor (TVS) thyristor from YAGEO's PXXXXSX series.

  • Series: PXXXXSX
  • Mounting Type: Surface Mount
  • Voltage Rating (Off State): 6V
  • Breakover Voltage: 25V
  • Capacitance: 100pF
  • Peak Pulse Current: 100A (10/1000µs)
  • Packaging: Tape & Reel
  • Standard Package Quantity: 3,000 pcs

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1110 $50.5050
1,100+ $0.0911 $100.2100
1,705+ $0.0882 $150.3810
2,345+ $0.0854 $200.2630
3,035+ $0.0825 $250.3875
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,310 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess