EN
  • EN
  • DE

DS1501YEN+T&R

Part No DS1501YEN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-TSOP / Real Time Clock Parallel 256byte Clock/Calendar/Alarm/Watchdog Timekeeper 28-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 5mA @ 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 773027-DS1501YEN+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1501
Introduction Date November 16, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1501YEN+T&R CAD Model

Description

Maxim Integrated DS1501YEN+T&R Real-Time Clock

The DS1501YEN+T&R is a high-quality, full-function, binary-coded decimal (BCD) real-time clock/calendar (RTC) from Maxim Integrated. It is designed with precision and reliability in mind, catering to systems that require accurate timekeeping and a durable operational lifespan. This RTC is an ideal component for embedded systems, servers, data loggers, and other time-sensitive applications.

The DS1501YEN+T&R is equipped with an array of features that make it a versatile and essential part of any time-critical system. It includes a built-in power-sense circuit that detects power failures and automatically switches to its backup energy source, ensuring uninterrupted timekeeping. This feature allows the RTC to maintain accurate time and date information even in the event of a system power loss.

One of the standout attributes of this product is its integrated crystal and SRAM, which allows it to offer a complete timekeeping solution. The device supports a wide range of timekeeping functions including seconds, minutes, hours, day, date, month, and year information. Additionally, it accounts for leap years up to the year 2100, providing long-term accuracy and dependability.

The DS1501YEN+T&R also boasts a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, or time. This is particularly useful for scheduling tasks or reminding systems to perform certain operations at predetermined times.

Maxim Integrated ensures that this RTC is easy to integrate into various systems with its simple I2C interface, which allows for seamless communication with microcontrollers and other digital devices. The DS1501YEN+T&R is provided in a tape and reel (T&R) package, facilitating efficient assembly for mass production.

Overall, the DS1501YEN+T&R from Maxim Integrated represents a robust and reliable solution for precise timekeeping in electronic systems. Its comprehensive feature set, combined with the ease of integration, makes it a top choice for designers and engineers looking to enhance the functionality of their time-dependent applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess