EN
  • EN
  • DE

DS1388Z-5+

Part No DS1388Z-5+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 512byte Clock/Calendar/Watchdog Timekeeper 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Date Format YY-MM-DD-dd
Height 1.5 mm
Interface I2C
Lead Free Lead Free
Length 5 mm
Logic Function Clock
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 512 B
Memory Type EEPROM
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 8
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 4 mm
Win Source Part Number 1213009-DS1388Z-5+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1388Z-5+ CAD Model

Description

The DS1388Z-5+ from Maxim Integrated is a highly integrated real-time clock (RTC) module that provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This component is designed for applications requiring accurate timekeeping and data storage without the need for a battery backup. Its compact surface-mount package and low power consumption make it ideal for embedded systems, industrial controls, and portable devices.

Key Features

  • Accurate Timekeeping: The DS1388Z-5+ maintains seconds, minutes, hours, day, date, month, and year information with leap-year compensation up to the year 2100.
  • Nonvolatile Storage: Comes with 56 bytes of nonvolatile SRAM, ensuring data retention without power.
  • Low Power: Its operation is optimized for low power consumption, making it suitable for battery-powered applications.
  • Trickle-Charge Capability: Features an integrated trickle-charge circuit that allows for a backup energy source, such as a supercapacitor or rechargeable battery.
  • Easy Integration: The device is available in a surface-mount SOIC package, facilitating integration into a variety of designs.
  • I2C Interface: Includes a fast (400kHz) I2C interface for communication with microcontrollers and processors.
  • Wide Operating Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

  • Embedded Systems
  • Industrial Controls
  • Portable Devices
  • Utility Meters
  • POS Terminals
  • Consumer Electronics

The DS1388Z-5+ from Maxim Integrated is a versatile RTC module that combines precise timekeeping, data storage, and ease of integration, making it a top choice for engineers and designers in need of a reliable timekeeping solution.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess