EN
  • EN
  • DE

DS1374C-18

Part No DS1374C-18
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description I2C, 32-Bit Binary Counter Watchdog RTC with Trickle Charger and Reset Input/Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168812-DS1374C-18
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1374C-18 CAD Model

Description

Maxim Integrated DS1374C-18: I2C, 1024-Bit Trickle-Charge Timekeeping Chip

The DS1374C-18 from Maxim Integrated is a highly integrated timekeeping solution that offers a wealth of features for systems requiring accurate time tracking and management. This sophisticated device combines a binary counter, a programmable periodic or single alarm, and a 1024-bit EEPROM in a compact package, making it an ideal choice for a broad range of applications, including networking, telecommunications, embedded systems, and industrial equipment.

Key Features:

  • Binary Counter: The core of the DS1374C-18 is a 32-bit binary up-counter and a 24-bit down-counter that can be programmed for alarm triggering. This allows for precise time measurement and scheduling of events.
  • Alarm Function: A programmable alarm can be set to trigger on a periodic or single occurrence basis, providing a versatile mechanism for system wake-up and time-based actions.
  • I2C Interface: The device integrates seamlessly with microcontrollers and processors via the industry-standard I2C bus, allowing for simple communication and configuration.
  • Trickle-Charge Capability: Its trickle-charge feature maintains the timekeeping operation by charging a supercapacitor or backup battery during power outages, ensuring continuous timekeeping.
  • EEPROM Memory: The inclusion of 1024 bits of EEPROM offers storage for device configuration or user-defined data, which can be critical for applications that require non-volatile memory.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1374C-18 operates with minimal power draw, making it suitable for battery-powered devices.

Applications:

The DS1374C-18 is highly versatile and can be used in a variety of applications, including:

  • Data loggers
  • Network routers, switches, and infrastructure
  • Embedded systems
  • Industrial control systems
  • POS terminals
  • Consumer electronics

With its robust feature set and reliable performance, the Maxim Integrated DS1374C-18 is a top choice for designers and engineers looking for an efficient and long-lasting timekeeping solution. Its small form factor and rich integration make it an excellent choice for space-constrained applications requiring precise time and date functions.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.9198 $105.8396
3+ $43.4211 $130.2633
5+ $42.0651 $210.3255
6+ $40.7080 $244.2480
8+ $39.3509 $314.8072
10+ $35.2806 $352.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess