Maxim Integrated DS1338Z-3+T Real-Time Clock
The DS1338Z-3+T is a highly integrated real-time clock (RTC) from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. This RTC is particularly suitable for systems that require reliable timekeeping, even when the main power is off, thanks to its built-in battery backup capability. Its compact surface-mount package makes it an excellent choice for space-constrained applications.
Featuring a serial I2C interface, the DS1338Z-3+T allows for easy communication with microcontrollers and other digital systems. This interface provides simple integration into existing designs, ensuring a straightforward setup process. The device supports a wide operating voltage range from 2.0V to 5.5V, which makes it versatile for use in various systems, from portable battery-operated devices to industrial controls.
The DS1338Z-3+T comes with a multitude of features that make it a robust and reliable timekeeping solution. It includes a fully accurate calendar up to the year 2100, with automatic leap year compensation. The device also has a programmable square-wave output, which can be used for various functions, such as waking up a microcontroller or driving a stepper motor in timed intervals.
One of the key benefits of this RTC is its low power consumption. It is designed to draw minimal current, which helps in prolonging the battery life of the system it's integrated into. Additionally, it comes in an 8-pin SOIC (150mil) package, which is a standard footprint that eases the design and manufacturing process.
The DS1338Z-3+T is an ideal choice for applications requiring accurate timekeeping, such as data loggers, telematics, smart meters, medical devices, and many other electronic systems. Its combination of features, power efficiency, and ease of use make it a go-to RTC solution for engineers and designers looking to incorporate reliable timekeeping into their projects.
For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet provided by Maxim Integrated, ensuring that the DS1338Z-3+T is the perfect fit for their application needs.