EN
  • EN
  • DE

DS1336SN

Part No DS1336SN
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SOIC / Power Switch 5-OUT 1.5A 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Source Selector Switch
Internal Switch(s) Yes
Delay Time - ON 100ns
Current - Output (Maximum) 300mA
Operating Supply Current 250μA
Operating Supply Voltage 3 V ~ 5.5 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773008-DS1336SN
Popularity Medium
Supply and Demand Status Limited
Family Name DS1336SN
Introduction Date May 06, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1336SN CAD Model

Description

Maxim Integrated DS1336SN: A Robust Serial Real-Time Clock

The DS1336SN is a high-precision serial real-time clock (RTC) with a built-in 2048-bit static RAM from Maxim Integrated. This integrated circuit is designed to keep track of seconds, minutes, hours, days, dates, months, and years, providing a comprehensive timekeeping solution for a wide array of applications. The DS1336SN is particularly well-suited for systems that require a reliable time base, data logging, or a time stamp function, such as industrial machines, point-of-sale terminals, and embedded systems.

One of the key features of the DS1336SN is its low power consumption, which makes it ideal for battery-backed or portable applications. The device operates on a wide voltage range and includes a battery input that maintains timekeeping and RAM operation when the primary power is absent. This ensures that timekeeping continues uninterrupted during power failures or when the device is turned off.

The DS1336SN communicates with a microcontroller via a simple serial interface, which is compatible with most SPI, 3-wire, or I2C interfaces. This flexibility allows for easy integration into existing systems without the need for extensive redesign. The onboard RAM provides scratchpad memory, which can be used for data storage or as a buffer for time-sensitive information.

Another significant advantage of the DS1336SN is its robustness. The integrated circuit comes in a surface-mount package that is designed to withstand harsh environments and is characterized by its high reliability. Additionally, it features automatic leap year correction and programmable alarm and interrupt functions, which can be used to perform actions such as waking up a microcontroller or triggering events at specific times.

In conclusion, the Maxim Integrated DS1336SN RTC offers a compact, power-efficient, and versatile timekeeping solution that can be easily integrated into a wide range of applications. Its robust design and additional memory features make it an excellent choice for systems that require dependable time management and data storage capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess