EN
  • EN
  • DE

DS1315EN-33/T&R

Part No DS1315EN-33/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 20-TSSOP / Real Time Clock (RTC) IC Phantom Time Chip Parallel 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 3V ~ 3.6V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 1.1mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DS1315
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1056041-DS1315EN-33/T&R
Ultra Librarian 3D Model Ultra Librarian DS1315EN-33/T&R CAD Model

Description

Maxim Integrated DS1315EN-33/T&R Phantom Time Chip

The DS1315EN-33/T&R from Maxim Integrated is a highly sophisticated nonvolatile timekeeping chip, also known as the Phantom Time Chip, that is engineered to maintain accurate time and date information. This innovative component is designed for applications that require long-term, reliable timekeeping, even in the absence of power. It is an ideal solution for systems that cannot afford to lose temporal data and require a seamless transition back to normal operation after power restoration.

The DS1315EN-33/T&R operates with a nominal power supply voltage of 3.3V and is available in a tape and reel packaging, indicated by the T&R suffix, which makes it suitable for automated assembly processes. The chip's unique Phantom Time feature allows it to seamlessly switch to a backup energy source, such as a battery or a supercapacitor, to maintain timekeeping operations when the primary power supply is interrupted.

This timekeeping chip comes with a built-in trickle charger that ensures the backup energy source remains charged, thus extending the life of the backup power and reducing maintenance concerns. The device is equipped with a serial interface that simplifies integration into microprocessor-based systems, allowing for easy reading and setting of time and date information.

The DS1315EN-33/T&R is designed with a full calendar clock that includes seconds, minutes, hours, day, date, month, and year with leap-year compensation up to the year 2100. This level of precision ensures that systems relying on this chip for timekeeping will continue to operate accurately over an extended period.

With its robust feature set and high reliability, the Maxim Integrated DS1315EN-33/T&R is an excellent choice for a wide range of applications, including data logging, industrial controllers, security systems, and other embedded systems that require accurate timekeeping over long periods. Its compact design and ease of integration make it a versatile and indispensable component for maintaining system integrity where time is of the essence.

For detailed technical specifications, application notes, and support documentation, users can refer to Maxim Integrated's official datasheets and product resources.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess