EN
  • EN
  • DE

DS12R887-33

Part No DS12R887-33
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 48-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 114B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.97 V to 3.63 V
Voltage - Supply, Battery 2 V to 3.05 V
Current - Timekeeping (Max) 2mA @ 2.97V to 3.63V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BGA (11.80x15.30)
Win Source Part Number 1034390-DS12R887-33
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS12R887-33 CAD Model

Description

Maxim Integrated DS12R887-33 Real-Time Clock

The Maxim Integrated DS12R887-33 is a highly integrated, feature-rich real-time clock (RTC) component that offers a robust timing solution for a wide range of applications. This device is designed to maintain accurate time and date information, with the added benefit of a built-in power-sense circuit that detects power failures and automatically switches to a backup energy source.

At the heart of the DS12R887-33 is a precision timekeeping chip that includes a temperature-compensated crystal oscillator (TCXO) to ensure stable timekeeping over a broad temperature range. This ensures that whether you are deploying this RTC in industrial control systems, telecommunications equipment, or consumer electronics, you can rely on its accuracy and consistency.

One of the key features of the DS12R887-33 is its integrated battery-backed SRAM, which provides a convenient and reliable way to preserve critical data during power loss events. This non-volatile memory is essential for maintaining system state and ensuring a quick recovery after power is restored.

The DS12R887-33 also comes with an array of additional functionalities, including an alarm system that can be programmed to signal at specific times, a programmable square wave output, and a watchdog timer to monitor system operation and initiate a system reset if necessary. These features make it an ideal choice for systems that require a high level of reliability and autonomy.

Communication with the DS12R887-33 is facilitated through an industry-standard serial interface, allowing for easy integration into existing designs. The device's small footprint and low power consumption make it suitable for portable applications, while its robust design ensures performance in harsh environments.

In summary, the Maxim Integrated DS12R887-33 real-time clock is a versatile and reliable component that provides precise timekeeping, data preservation, and additional control features, making it a top choice for designers and engineers looking to enhance the functionality and reliability of their time-sensitive applications.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1029 $56.2058
5+ $23.0588 $115.2940
7+ $22.3383 $156.3681
10+ $21.6177 $216.1770
12+ $20.8971 $250.7652
17+ $18.7353 $318.5001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess