EN
  • EN
  • DE

DS1290

Part No DS1290
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171852-DS1290
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1290 CAD Model

Description

The Maxim Integrated DS1290 Low-Voltage, Nonvolatile SRAM is a state-of-the-art memory solution that combines the convenience of SRAM with the data security of nonvolatile storage. This innovative product ensures that data is preserved even when power is lost, making it an ideal choice for critical data storage applications.

Key Features

  • Nonvolatile Storage: The DS1290 features a nonvolatile element that automatically transfers data to the nonvolatile storage when power is disrupted and restores it upon return of power, ensuring data integrity without user intervention.
  • Low-Voltage Operation: Designed to operate at low voltages, the DS1290 is an excellent fit for battery-powered and portable devices, minimizing power consumption while maintaining high performance.
  • Direct SRAM Compatibility: The device is pin-compatible with standard SRAM, making it easy to integrate into existing designs without the need for extensive redesigns.
  • High Reliability: With its robust design and high-quality construction, the DS1290 provides a reliable storage solution that can withstand harsh operating conditions.
  • Unlimited Read and Write Cycles: Unlike traditional nonvolatile memories, the DS1290 allows for an unlimited number of read and write operations, offering the flexibility and endurance of SRAM.

Applications

The DS1290 is particularly well-suited for a wide range of applications where data security and power efficiency are paramount. These include:

  • Portable medical devices
  • Industrial control systems
  • Data loggers
  • Handheld instruments
  • Backup memory for critical data storage

Technical Specifications

The DS1290 offers a variety of technical specifications designed to meet the needs of diverse applications:

  • Power supply range: 2.7V to 3.6V
  • Access time options available
  • Automatic power-fail chip deselect and write protection
  • Write protect voltages as low as 1.5V
  • Surface-mount and through-hole packages available

With the Maxim Integrated DS1290 Low-Voltage, Nonvolatile SRAM, designers can confidently create systems that require reliable data retention without sacrificing the convenience and speed of SRAM.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cherry Semiconductor Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess