EN
  • EN
  • DE

DS1270Y-70#

Part No DS1270Y-70#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16MBIT 70NS 36EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Mb (2M x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 36-EDIP
Win Source Part Number 144192-DS1270Y-70#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1270Y-70# CAD Model

Description

Maxim Integrated DS1270Y-70# Nonvolatile SRAM

The DS1270Y-70# is a high-quality nonvolatile SRAM product from Maxim Integrated that combines the convenience of SRAM with the data retention capabilities of nonvolatile memory. This innovative memory solution is designed to preserve the contents of its 8Mb (megabit) SRAM array in the event of a power failure, ensuring that critical data is not lost.

Key Features:

  • Capacity: The DS1270Y-70# boasts an 8Mb SRAM storage capacity, providing ample space for applications that require quick access to large amounts of data.
  • Speed: With an access time of 70ns (nanoseconds), this device offers the high-speed performance necessary for demanding applications in various fields, including industrial automation, telecommunications, and computing.
  • Nonvolatile Storage: The integration of nonvolatile elements ensures that data is retained when power is removed, providing reliability and data security for systems that cannot afford data loss.
  • Power Supply: Operating at a power supply range of 4.5V to 5.5V, the DS1270Y-70# is designed for compatibility with a wide range of devices and systems.
  • Package: The product comes in a 32-pin EDIP (Extended Dual In-line Package), which is suitable for through-hole mounting, offering robust physical connections for industrial and other applications where durability is essential.
  • Automatic Battery Switchover: In the event of a power failure, an onboard lithium battery automatically takes over, ensuring seamless transition and data integrity without user intervention.

Applications:

The DS1270Y-70# is ideal for a variety of applications where data integrity and the speed of SRAM are crucial. It is commonly used in:

  • RAID systems
  • Industrial control systems
  • Medical equipment
  • POS terminals
  • Network routers and switches

With its blend of speed, capacity, and nonvolatile data retention, the Maxim Integrated DS1270Y-70# Nonvolatile SRAM is a powerful component for ensuring data security and system reliability in critical applications.

You May Also Be Interested in

Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess