EN
  • EN
  • DE

DS1267S-100/T&R

Part No DS1267S-100/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 256POS 100KOhm Dual 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Composition Potentiometer
Interface Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 650 µA
Number of Circuits 2
Number of Pins 16
Number of Positions 256
Number of Taps 256
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 975373-DS1267S-100/T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1267S-100/T&R CAD Model

Description

Maxim Integrated DS1267S-100/T&R Digital Potentiometer

The DS1267S-100/T&R from Maxim Integrated is a versatile digital potentiometer that provides a reliable solution for adjusting and controlling resistance in a wide range of electronic applications. This compact and robust component is designed for applications where precise resistance tuning is required, such as in volume controls, filter adjustments, or power-supply adjustments.

The DS1267S-100/T&R features two digitally controlled, 256-position potentiometers in one integrated circuit. Each potentiometer can be programmed individually through a 3-wire serial interface, which allows for easy integration with microcontrollers and other digital systems. This level of control makes it an excellent choice for automated adjustments where manual tuning is impractical or undesirable.

With a resistance value of 100kΩ, this digital potentiometer is suitable for a wide range of signal levels. Its high-resolution adjustment capability enables fine tuning for precise applications. The DS1267S-100/T&R operates from a 5V supply voltage, making it compatible with many standard digital systems.

Encased in a surface-mount SOIC package, the DS1267S-100/T&R is designed for space-saving applications and is well-suited for modern PCB layouts. The “T&R” designation indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient handling and placement during manufacturing.

Key features of the DS1267S-100/T&R include:

  • Two 100kΩ potentiometers in one IC
  • 256 wiper positions for fine resolution
  • 5V operating voltage
  • 3-wire serial interface for easy digital control
  • Nonvolatile storage of wiper position
  • SOIC packaging for compact design
  • Tape and reel packaging for automated manufacturing

Maxim Integrated's DS1267S-100/T&R is a reliable and precise component that meets the needs of designers looking to add digital control to their resistive applications. Its integration of two potentiometers with nonvolatile memory ensures consistent performance and durability, making it a smart choice for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess