EN
  • EN
  • DE

DS1250Y-070 ET

Part No DS1250Y-070 ET
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989478-DS1250Y-070 ET
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1250Y-070 ET CAD Model

Description

Maxim Integrated's DS1250Y-070 ET Nonvolatile Memory Solution

The DS1250Y-070 ET from Maxim Integrated is a high-quality, 5V 4096k Nonvolatile SRAM with a full 32-bit data bus. This memory component provides a reliable and durable storage solution that combines the access speed of static RAM with the non-volatility of ROM. It is an ideal choice for a wide range of applications that require fast access to data without the risk of data loss upon power failure.

Key Features

  • Large Memory Storage: With a 4-Mbit (512k x 8) memory capacity, it offers substantial space for data storage and retrieval.
  • Nonvolatile Data Storage: The DS1250Y-070 ET ensures data retention without the need for a battery, thanks to its nonvolatile technology.
  • Fast Access Time: The device boasts an access time of 70ns, allowing for rapid data retrieval and processing.
  • Automatic Battery Backup: It switches to battery backup mode automatically during power failure, ensuring data preservation.
  • Durability: The module is designed to withstand the rigors of industrial applications, with a high level of durability and a long data retention period.

Applications

The DS1250Y-070 ET is suitable for a variety of applications where data integrity and retention are critical. Some common use cases include:

  • Industrial control systems
  • RAID systems
  • Medical equipment
  • POS terminals
  • Telecommunications infrastructure

Technical Specifications

The memory module operates over a wide temperature range, making it suitable for extreme environments. Its technical specifications include:

  • Operating Temperature Range: 0°C to +70°C
  • Package: 32-Pin EDIP or 36-Pin TSOP
  • High Reliability: Data retention is rated for over 10 years.
  • Compatibility: Directly replaces volatile static RAM or ROM.

With the DS1250Y-070 ET, Maxim Integrated continues its tradition of providing robust and reliable memory solutions that meet the needs of advanced electronic systems. Its combination of speed, capacity, and nonvolatility makes it a superior choice for maintaining critical data securely and efficiently.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess