EN
  • EN
  • DE

DS1250ABP-70+

Part No DS1250ABP-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772971-DS1250ABP-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250ABP
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1250ABP-70+ CAD Model

Description

The DS1250ABP-70+ is a high-quality nonvolatile memory module from Maxim Integrated, designed to retain data without the need for a power supply. This robust memory component is a perfect solution for a wide range of applications that require data preservation upon power loss, such as industrial control systems, server memory backup, and real-time clocks.

Key Features

  • Capacity: The module offers a substantial memory capacity of 4Mbit, providing ample space for critical data storage needs.
  • Data Retention: One of the standout features of the DS1250ABP-70+ is its ability to retain data for over 10 years, ensuring long-term reliability for applications that cannot afford data loss.
  • Speed: With an access time of 70ns, this memory module provides swift data access, making it suitable for performance-sensitive applications.
  • Battery Backup: It comes with a built-in lithium battery that automatically switches on when the external power supply is interrupted, seamlessly maintaining data integrity.
  • Package: The DS1250ABP-70+ is housed in a 32-pin EDIP (Extended DIP) package that offers robust physical protection and easy integration into existing systems.
  • Easy Integration: Its JEDEC standard pinout ensures compatibility with other standard memory devices, simplifying the upgrade process and reducing system design complexity.

Applications

The versatility of the DS1250ABP-70+ makes it suitable for a variety of applications, including:

  • Utility meters
  • Industrial controllers
  • POS terminals
  • Embedded systems
  • RAID systems

Quality and Support

Maxim Integrated is known for its commitment to quality and the DS1250ABP-70+ is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. Additionally, Maxim Integrated provides comprehensive technical support for the integration and use of this memory module in various systems.

For developers and engineers looking for a dependable nonvolatile memory solution, the DS1250ABP-70+ from Maxim Integrated offers the perfect blend of capacity, speed, and durability to meet the demands of critical data storage applications.

You May Also Be Interested in

Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess