EN
  • EN
  • DE

DS1250AB-70+

Part No DS1250AB-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 32EDIP / NVRAM NVSRAM Parallel 4Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772969-DS1250AB-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250AB
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1250AB-70+ CAD Model

Description

Maxim Integrated DS1250AB-70+ Nonvolatile Memory

The Maxim Integrated DS1250AB-70+ is a high-performance, 4096k Nonvolatile (NV) SRAM with a built-in real-time clock. This memory module provides an easy and reliable solution for applications requiring frequent or rapid data updates without the risk of data loss due to power failures. Its robust design is ideal for a wide range of data storage applications that require long-term reliability, such as industrial control systems, medical equipment, and network infrastructure.

At the heart of the DS1250AB-70+ is a fully integrated NV SRAM, which combines a large 4M x 8-bit static RAM array with a nonvolatile quantum trap storage element for each memory cell. This unique design ensures that all data is automatically transferred to the nonvolatile storage upon power-down and is restored to the static RAM when power is reapplied. This process is transparent to the user and happens without any user intervention.

The device operates over an industrial temperature range of -40°C to +85°C, which makes it suitable for challenging environmental conditions. It features an access time of 70ns, allowing for fast data retrieval and storage, which is crucial for high-speed computing and real-time processing applications.

With a simple parallel interface, the DS1250AB-70+ is easy to integrate into existing systems. It is also compatible with JEDEC standards, ensuring interoperability with a wide range of microprocessors and microcontrollers. The module is provided in a 32-pin EDIP (Encapsulated Dual In-line Package) or TSOP (Thin Small Outline Package), which offers a compact footprint for space-constrained applications.

Additionally, the DS1250AB-70+ includes a built-in lithium energy cell that maintains the date and time within the real-time clock and ensures that the nonvolatile elements retain data for over 10 years in the absence of power. This self-contained energy source eliminates the need for external batteries or supercapacitors, simplifying design and reducing system maintenance.

For designers looking for a reliable and durable nonvolatile memory solution that can withstand the rigors of industrial applications, the Maxim Integrated DS1250AB-70+ offers an excellent balance of performance, reliability, and ease of use.

You May Also Be Interested in

Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 512kx8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess