EN
  • EN
  • DE

DS1248Y-70IND+

Part No DS1248Y-70IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 32-DIP / Real Time Clock Phantom Clock/Parallel 128Kbyte Clock/Calendar/NV Timekeeping RAM/Battery Backup 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Phantom Time Chip
Features NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 10mA @ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772962-DS1248Y-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1248
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1248Y-70IND+ CAD Model

Description

The DS1248Y-70IND+ is a robust nonvolatile memory solution from Maxim Integrated, designed to provide reliable data retention and easy integration into a wide range of industrial applications. This high-performance part incorporates a full-featured real-time clock/calendar and 1024k x 8 bits of static RAM. It is engineered to withstand harsh industrial environments and is suitable for applications that require long-term data storage without the need for a battery backup.

Key Features

  • Integrated Memory: The device comes with 1M x 8 nonvolatile static RAM, ensuring ample storage space for critical data.
  • Real-Time Clock/Calendar: The onboard real-time clock/calendar provides timekeeping functionality with precision and reliability, including leap year compensation valid up to the year 2100.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it ideal for challenging environmental conditions.
  • Low-Power Consumption: Designed for energy efficiency, the DS1248Y-70IND+ features a low-power standby mode, which is particularly beneficial for battery-powered systems.
  • Data Retention: The nonvolatile aspect of the SRAM ensures that data is retained even when the power is removed, eliminating the need for an external battery.
  • Surface-Mount Package: Available in a 32-pin EDIP or surface-mount TSOP package, it offers flexibility for various PCB designs.

Applications

The DS1248Y-70IND+ is ideally suited for a wide range of applications that require reliable data storage and a real-time clock. Some of these applications include:

  • Industrial control systems
  • Utility meters
  • Security systems
  • Medical devices
  • Telecommunication systems

Maxim Integrated's commitment to quality and reliability is evident in the DS1248Y-70IND+'s design, making it a trusted choice for engineers and designers seeking a high-performance nonvolatile memory solution for their industrial applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5767 $61.7301
6+ $16.8835 $101.3010
10+ $16.3559 $163.5590
13+ $15.8283 $205.7679
17+ $15.3007 $260.1119
22+ $13.7178 $301.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess