EN
  • EN
  • DE

DS1248Y-200

Part No DS1248Y-200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description 1024K NV SRAM & PHANTOM CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Phantom Time Chip
Features EEPROM, Leap Year, NVSRAM, RAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V, 4.5V ~ 5.5V
Voltage - Supply, Battery Integrated
Current - Timekeeping (Max) 10mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2A
HTSUS 8542.39.0001
Win Source Part Number 111399-DS1248Y-200
Ultra Librarian 3D Model Ultra Librarian DS1248Y-200 CAD Model

Description

Maxim Integrated DS1248Y-200 Nonvolatile RAM

The DS1248Y-200 is a robust, high-performance nonvolatile RAM module designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This memory chip offers a unique combination of volatile and nonvolatile memory, making it an ideal solution for applications where data preservation is critical, even in the event of a power loss.

Key Features:

  • Memory Capacity: The DS1248Y-200 comes with a substantial 1024k memory capacity, providing ample space for data storage requirements.
  • Data Retention: Equipped with a built-in lithium energy source, it ensures data retention for over 10 years, securing your information for the long term.
  • Write Protection: An innovative write protection feature is included, which allows the user to safeguard the stored data from unintended alterations during adverse conditions.
  • High-Speed Operation: Operating at 200ns access speed, this nonvolatile RAM facilitates swift read and write operations, enhancing overall system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1248Y-200 maintains low power consumption, making it suitable for battery-powered and portable devices.
  • Easy Integration: The module comes in a standard 32-pin EDIP (Encapsulated Dual In-line Package) or surface-mount TSOP (Thin Small-Outline Package), allowing for seamless integration into a wide array of systems.

Applications:

The DS1248Y-200 is versatile and can be used in various applications that require reliable nonvolatile memory. It is particularly suited for:

  • Industrial control systems
  • RAID systems
  • Utility meters
  • Medical devices
  • Point-of-sale terminals
  • Telecommunications equipment

With its combination of durability, data integrity, and ease of use, the Maxim Integrated DS1248Y-200 nonvolatile RAM module is an excellent choice for designers and engineers looking to incorporate stable and secure memory into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0087 $66.0174
5+ $27.0848 $135.4240
7+ $26.2381 $183.6667
10+ $25.3915 $253.9150
12+ $24.5449 $294.5388
16+ $22.0062 $352.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess