EN
  • EN
  • DE

DS1245AB-100

Part No DS1245AB-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1M PARALLEL 32EDIP / 1024k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Part Number Series DS1245AB
Manufacturer Pack Quantity 11
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812672-DS1245AB-100
Ultra Librarian 3D Model Ultra Librarian DS1245AB-100 CAD Model

Description

Maxim Integrated DS1245AB-100 Nonvolatile Memory

The Maxim Integrated DS1245AB-100 is a high-performance, 1024k Nonvolatile SRAM with a full 10-year data retention in the absence of external power. This robust memory module is a perfect solution for critical data storage applications where the preservation of data is paramount, even in the event of a power outage or system failure.

Key Features

  • Capacity: The DS1245AB-100 offers a substantial 1 Megabyte (8 Megabit) of memory space, providing ample room for storing essential data.
  • Speed: With an access time of 100 nanoseconds, this memory device ensures swift data retrieval, contributing to the overall efficiency of the systems it's integrated into.
  • Nonvolatile Storage: The use of nonvolatile SRAM technology means that data is retained without the need for a battery backup, making it reliable and maintenance-free.
  • Easy Integration: Available in a 32-pin EDIP or TSOP package, the DS1245AB-100 is designed for easy integration into a wide range of applications.
  • Low Power Consumption: This device operates with a low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Automatic Write Protection: Incorporating write protection features, the DS1245AB-100 automatically switches to write-protect mode when VCC is below a certain threshold, safeguarding your data against inadvertent corruption during power transitions.

Applications

The DS1245AB-100 is particularly suitable for use in systems that require data integrity and reliability. Its applications span across various industries, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Medical equipment
  • Automotive systems
  • Portable computing devices

Maxim Integrated's commitment to quality ensures that the DS1245AB-100 is a memory component you can trust for your most critical data storage needs. Whether you're designing a new system or upgrading an existing one, this nonvolatile SRAM module provides a combination of speed, capacity, and long-term reliability that is hard to match.

You May Also Be Interested in

Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess