EN
  • EN
  • DE

DS1238S-5

Part No DS1238S-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMAN W/FRESH 5% 16-SOIC / Processor Supervisor 4.37V 1 Active High/Active Low 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Part Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 40 ms Minimum
Voltage - Threshold 4.62V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772950-DS1238S-5
Popularity Medium
Supply and Demand Status Limited
Family Name DS1238S-5
Introduction Date November 18, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1238S-5 CAD Model

Description

Maxim Integrated DS1238S-5 MicroMonitor Chip

The DS1238S-5 MicroMonitor Chip is a sophisticated device designed by Maxim Integrated to ensure reliable operation of microprocessor systems. This chip provides a comprehensive solution for managing the power supply and memory protection in microprocessor-controlled systems, making it an essential component for a wide range of electronic applications.

Key Features:

  • Power-Fail Warning: The DS1238S-5 is equipped with a precise power monitoring circuit that can detect under-voltage conditions, providing an advance warning to the system and allowing for safe shutdown procedures to be initiated.
  • Memory Write Protection: During power failure conditions, the chip automatically switches to a battery backup supply and write-protects memory, ensuring data integrity and preventing corruption.
  • Low-Battery Warning: The device includes a low-battery detection circuit, which alerts the system when the battery voltage falls below a predefined threshold, enabling timely maintenance and battery replacement.
  • Processor Reset: An onboard reset function generates a reset pulse when power is turned on and during low-voltage conditions, ensuring the microprocessor starts up in a known state.
  • 5V Operating Voltage: The DS1238S-5 operates at a standard 5V, making it compatible with a wide range of microprocessor systems.
  • Surface-Mount Package: Its surface-mount SOIC (Small Outline Integrated Circuit) package allows for efficient use of PCB space and is suitable for automated assembly processes.

With its robust feature set, the Maxim Integrated DS1238S-5 MicroMonitor Chip is an ideal choice for critical applications requiring high reliability, such as industrial control systems, servers, and communication equipment. Its ability to protect against the effects of unpredictable power supply conditions, combined with its battery backup support, provides designers with a high level of security for system memory and data.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Server Hardware
  • Portable Devices

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7701 $58.6206
15+ $8.0157 $120.2355
23+ $7.7662 $178.6226
31+ $7.5156 $232.9836
40+ $7.2650 $290.6000
54+ $6.5130 $351.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess