EN
  • EN
  • DE

DS1236S-5

Part No DS1236S-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMANAGER 5% 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 25 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 142531-DS1236S-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1236S-5 CAD Model

Description

The DS1236S-5 is a versatile microprocessor monitor designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to safeguard microprocessors by monitoring the power supply, software execution, and external override functions. The DS1236S-5 is an essential device for ensuring the reliable operation of microprocessor systems, particularly in applications where data integrity and system uptime are critical.

Key Features

  • Power Supply Monitoring: The DS1236S-5 continuously checks the power supply voltage. It guarantees that the microprocessor is reset during power-up, power-down, and brownout conditions, ensuring the system starts in a known state every time.
  • Programmable Watchdog Timer: A programmable watchdog timer is included to monitor software execution. If the microprocessor fails to provide a periodic signal within a preset time frame, the DS1236S-5 assumes a system failure and issues a reset to the microprocessor.
  • Manual Reset Input: An external override feature allows for a manual reset input, providing an additional layer of system control. This can be useful for initiating system resets without the need for power cycling.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1236S-5 has a low power consumption, making it suitable for battery-powered applications.
  • 5V Operating Voltage: The device operates reliably at a 5V supply voltage, compatible with many standard microprocessor systems.
  • Surface-Mount Package: The DS1236S-5 comes in a space-saving surface-mount package, which is ideal for compact and densely populated PCB designs.

Applications

The DS1236S-5 is widely used across various industries due to its reliability and versatility. It is commonly found in:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Medical Devices
  • Automotive Electronics

In conclusion, the DS1236S-5 by Maxim Integrated is a critical component for any system where microprocessor reliability is paramount. Its power supply monitoring, programmable watchdog timer, and manual reset input make it an indispensable tool for maintaining system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess