EN
  • EN
  • DE

DS1236S-5+

Part No DS1236S-5+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC / Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Mfr Maxim Integrated
Series MicroManager
Package Tube
Product Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.62V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 25ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1236
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 45 pcs
Win Source Part Number 1381936-DS1236S-5+
Ultra Librarian 3D Model Ultra Librarian DS1236S-5+ CAD Model

Description

Maxim Integrated DS1236S-5+ Product Overview

The DS1236S-5+ is a highly reliable and robust microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This device plays an essential role in monitoring the power supply and other vital system functions to ensure that the microprocessor and associated digital systems operate correctly.

With a nominal threshold voltage of 4.625 volts, the DS1236S-5+ is specifically configured to monitor 5V power supplies. It provides a precise and accurate power-fail warning, which allows the microprocessor to save data and enter a safe state before the power drops below a critical level. This feature is crucial for preventing data corruption and ensuring the integrity of system operations.

The DS1236S-5+ comes in a compact surface-mount package, the SOIC-16, making it suitable for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic systems, including embedded systems, industrial controls, and portable devices.

Key features of the DS1236S-5+ include:

  • Power-fail warning to protect system integrity
  • 4.625V threshold for 5V power supplies
  • Low supply current, making it energy-efficient
  • Active-low reset output
  • Watchdog timer to ensure system reliability
  • Minimum component count for simplicity and cost-effectiveness
  • Fully temperature-compensated voltage reference and comparator

This device also incorporates a watchdog timer that serves as an independent system monitor, preventing lock-up situations by resetting the microprocessor if it fails to stroke the watchdog periodically. This feature significantly enhances the overall system reliability, particularly in unattended or remote applications.

Maxim Integrated's DS1236S-5+ is a testament to their commitment to delivering high-quality, reliable components for critical system monitoring applications. It is the ideal solution for designers looking to bolster the reliability and performance of their microprocessor-based systems.

For further information, datasheets, and technical support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess