EN
  • EN
  • DE

DS1233MS-55+T&R

Part No DS1233MS-55+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.625V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120384-DS1233MS-55+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233MS-55+T&R CAD Model

Description

Maxim Integrated DS1233MS-55+T&R Product Overview

The DS1233MS-55+T&R from Maxim Integrated is a sophisticated microprocessor supervisory circuit that ensures reliable system operation through its monitoring capabilities. This compact and efficient component is designed to keep your microprocessor-based systems safe from unpredictable events such as power failures, brownouts, or any other incidents that can cause system malfunction or data corruption.

Key Features

  • Voltage Monitoring: The DS1233MS-55+T&R actively monitors the supply voltage of your system, ensuring that it remains within safe operating limits. It features a precise voltage threshold of 5.5V, ideal for systems that require a higher level of voltage supervision.
  • Automatic Reset: In the event of a voltage drop below the acceptable threshold, this device automatically initiates a reset to the microprocessor, thereby protecting the system from any potential damage or data loss.
  • Manual Reset: It also includes a manual reset input, allowing for an external trigger to reset the system whenever necessary, providing additional control to the user.
  • Compact Package: The DS1233MS-55+T&R comes in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications.
  • Tape and Reel Packaging: Supplied in a "Tape and Reel" (T&R) format, it is suitable for automated assembly processes, enhancing production efficiency for manufacturers.
  • Low Power Consumption: With its low power requirements, this supervisory circuit helps maintain the overall energy efficiency of the system it's integrated into.

Applications

The DS1233MS-55+T&R is versatile and can be used in a wide array of applications where system integrity is crucial. It is particularly useful in:

  • Embedded Systems
  • Microcontroller-based Applications
  • Computers and Computer Peripherals
  • Industrial Control Systems
  • Portable/Battery-powered Devices

With Maxim Integrated's reputation for quality and reliability, the DS1233MS-55+T&R is a robust solution for safeguarding your critical electronic systems. Its integration into your design will offer peace of mind, knowing that your system is under constant surveillance to prevent unexpected failures and maintain continuous operation.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess