EN
  • EN
  • DE

DS1233MS-3+T&R

Part No DS1233MS-3+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.72V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 2.72V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118404-DS1233MS-3+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1233MS-3+T&R CAD Model

Description

Maxim Integrated DS1233MS-3+T&R Overview

The DS1233MS-3+T&R is a robust microprocessor supervisory circuit from Maxim Integrated, designed to monitor the power supplies in microprocessor and digital systems. It provides a precise way to ensure that the microprocessor boots up in a predictable state every time. This device is essential for maintaining system integrity during power-up, power-down, and brown-out conditions.

Key Features

  • Power Supply Monitoring: The DS1233MS-3+T&R actively monitors the system's power supply voltage levels, ensuring that the microprocessor has a stable and adequate supply for operation.
  • Reset Signal: Upon detecting an out-of-tolerance power supply condition, the device generates a reset signal to the microprocessor, holding it in reset for a minimum of 250ms after the power supply has returned to an acceptable level. This ensures proper system reset and start-up.
  • Low Standby Current: The device has been engineered to have a low standby current, which is critical for battery-operated devices where power conservation is paramount.
  • High Accuracy: It offers high threshold accuracy (±5% over temperature), which is vital for reliable operation under varying conditions.
  • Temperature Range: The DS1233MS-3+T&R operates over a wide temperature range, making it suitable for industrial applications.
  • Compact Package: It is available in a compact surface-mount package, ideal for space-constrained applications.
  • Tape and Reel: The ‘T&R’ suffix indicates that this product is delivered in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, enhancing production efficiency.

Applications

The DS1233MS-3+T&R is versatile and can be integrated into a variety of systems, including:

  • Computers and servers
  • Embedded systems
  • Communication devices
  • Portable/battery-powered equipment

With its ability to ensure a safe system start-up and operation through effective power monitoring and reset functions, the DS1233MS-3+T&R from Maxim Integrated is an indispensable component for system designers looking to enhance reliability and performance in their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess