EN
  • EN
  • DE

DS1233M-55+T&R

Part No DS1233M-55+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V 1.2V to 5.5V 3-Pin TO-92 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 9.4 mm
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Nominal Supply Current 50 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Output Current 8 mA
Packaging Tape & Reel (TR)
Reset Timeout 350 ms
RoHS Compliant
Threshold Voltage 4.625 V
Win Source Part Number 1166643-DS1233M-55+T&R
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1233M-55+T&R CAD Model

Description

Maxim Integrated DS1233M-55+T&R Product Overview

The DS1233M-55+T&R from Maxim Integrated is a robust, high-precision microprocessor supervisory circuit that ensures reliable operation and system integrity. This component is designed to monitor the power supply voltage of digital systems, providing a critical function in the prevention of system errors that can arise from power surges, brownouts, and other voltage-related anomalies. As a part of Maxim Integrated's extensive line of supervisory circuits, the DS1233M-55+T&R offers a combination of features that make it ideal for a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

With a nominal threshold voltage of 5.5 volts, the DS1233M-55+T&R actively monitors the VCC for an out-of-tolerance condition. When VCC falls below the minimum VTRIP point, the reset output is driven to an active state, signaling the processor to reset, thus safeguarding the system from unpredictable behavior. The reset signal remains active until VCC rises above the reset threshold, ensuring the system has stabilized before operation resumes.

This device is supplied in a tape and reel format (denoted by the T&R suffix), which facilitates automated pick-and-place manufacturing processes, making it highly suitable for mass production environments. The DS1233M-55+T&R comes in a compact surface-mount package, allowing for efficient use of PCB real estate, which is crucial in modern miniaturized electronic assemblies.

Key features of the DS1233M-55+T&R include:

  • Accurate monitoring of 5V power-supply voltages
  • Low power consumption, enhancing overall system efficiency
  • Automatic reset generation when power supply falls below a preset threshold
  • 200ms reset pulse width, which provides ample time for the system to stabilize
  • Immunity to short VCC transients, preventing false triggering of the reset signal
  • Temperature range of -40°C to +85°C, suitable for industrial applications

The DS1233M-55+T&R's reliability and performance make it an essential component for designers looking to enhance system stability and protect against data corruption due to power supply issues. With Maxim Integrated's reputation for quality and precision, this supervisory circuit is an excellent choice for mission-critical applications where consistent operation is paramount.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess