EN
  • EN
  • DE

DS1233DZ-15+

Part No DS1233DZ-15+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.125V 5V 4-Pin(3+Tab) SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223-3
Height 1.8 mm
Lead Free Yes
Length 6.7 mm
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 4.24 V
Max Supply Current 50 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Nominal Supply Current 50 µA
Number of Outputs 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 50 µA
Operating Supply Voltage 5 V
Output Current 8 mA
Overvoltage Threshold 4.24 V
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Reset Active Low
Reset Timeout 250 ms
RoHS Compliant
Threshold Voltage 4.125 V
Type Monitor, Simple Reset/Power-On Reset
Undervoltage Threshold 4 V
Watchdog Timer No
Width 3.7 mm
Win Source Part Number 996312-DS1233DZ-15+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1233DZ-15+ CAD Model

Description

Maxim Integrated DS1233DZ-15+ Product Overview

The Maxim Integrated DS1233DZ-15+ is a robust, precision microprocessor supervisory circuit designed to monitor the power supplies in microprocessor and digital systems. It provides a crucial function by ensuring that the system's microprocessor starts up in a predictable state every time the system's power is turned on or restored after a fault. This device is essential for maintaining system reliability and preventing data corruption in the event of power anomalies.

The DS1233DZ-15+ operates by monitoring the system's supply voltage. When this voltage drops below a preset threshold, the device asserts a reset signal, which holds the microprocessor in a reset state until stable power is detected. The reset signal remains asserted for a minimum of 150ms after the supply voltage exceeds the reset threshold, ensuring that the microprocessor restarts with a clean slate.

Featuring a nominal threshold voltage of 4.375V, the DS1233DZ-15+ is suitable for 5V-powered systems. It offers a tight threshold accuracy and low power consumption, making it an excellent choice for portable and low-power applications. The device comes in a compact, 3-pin TO-92 package, which makes it easy to integrate into existing designs without significant layout changes.

Additional features of the DS1233DZ-15+ include:

  • An active-low RESET output, which is guaranteed to be in the correct state for VCC down to 1V.
  • Immunity to short VCC transients, ensuring reliable operation even in noisy environments.
  • Low cost and high reliability, with no external components required for operation.

As a product of Maxim Integrated, a trusted leader in the design, manufacturing, and supply of high-performance semiconductor products, the DS1233DZ-15+ is built to the highest quality standards. It is ideal for use in a wide range of applications, including computers, controllers, intelligent instruments, critical microprocessor power monitoring, and portable battery-powered equipment.

Whether you're designing a new system or looking to enhance the reliability of an existing one, the DS1233DZ-15+ offers a simple and effective solution for microprocessor supervision and power management.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2552 $51.8696
55+ $1.8504 $101.7720
84+ $1.7926 $150.5784
116+ $1.7348 $201.2368
150+ $1.6769 $251.5350
200+ $1.5035 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess