EN
  • EN
  • DE

DS1233D-15

Part No DS1233D-15
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / 3.3V EconoReset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Bulk
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.125V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series DS1233D
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806718-DS1233D-15
Ultra Librarian 3D Model Ultra Librarian DS1233D-15 CAD Model

Description

The DS1233D-15 from Maxim Integrated is a robust EconoReset device designed to monitor system voltage and automatically reset the microprocessor in the event of a power failure. This precision monitoring tool ensures that all your system components are protected from unpredictable voltage fluctuations and brownout conditions.

Key Features

  • Voltage Monitoring: The DS1233D-15 actively monitors the VCC for under-voltage conditions. When VCC falls below the reset threshold, the reset signal is asserted to prevent system errors.
  • Reset Timeout: After VCC rises above the reset threshold, the reset signal is kept active for approximately 150ms to ensure the system microprocessor starts up with a clean slate.
  • Temperature Range: This device is operational over a wide temperature range, making it suitable for various challenging environments.
  • Low Power Consumption: The DS1233D-15 is designed for energy efficiency, drawing minimal power and thereby reducing the overall power demand of the system.
  • Compact Package: Available in a small size, this component saves valuable board space and is easy to integrate into existing designs.
  • No External Components: This reset circuit does not require any external components, simplifying the design and reducing the bill of materials.

Applications

The DS1233D-15 is ideal for a variety of applications where reliable system operation is critical. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Telecommunication Systems

Technical Specifications

  • Part Number: DS1233D-15
  • Reset Threshold Voltage: Typically 4.625V
  • Reset Active Time: 150ms (min)
  • Supply Current: 1.2mA (max)
  • Package Type: TO-92, 3-pin

With its combination of features, the DS1233D-15 provides a simple and cost-effective solution for system voltage monitoring and reset functionality, ensuring reliable operation and protection for your electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5991 $50.9235
205+ $0.4916 $100.7780
315+ $0.4762 $150.0030
435+ $0.4608 $200.4480
565+ $0.4455 $251.7075
755+ $0.3994 $301.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess