EN
  • EN
  • DE

DS1232LPSN

Part No DS1232LPSN
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series DS1232LP
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814232-DS1232LPSN
Ultra Librarian 3D Model Ultra Librarian DS1232LPSN CAD Model

Description

Maxim Integrated DS1232LPSN Microprocessor Monitor

The Maxim Integrated DS1232LPSN is a robust microprocessor (μP) supervisory circuit designed to monitor the power supply and activity of a microprocessor, thereby providing a reliable solution for system integrity. This essential component ensures that the microprocessor system powers up and operates correctly, making it an indispensable part of any stable digital system.

With its precise monitoring capabilities, the DS1232LPSN offers several key features that make it a top choice for system designers:

  • Power Supply Monitoring: The device keeps a close watch on the power supply voltage levels, ensuring that they remain within acceptable thresholds for reliable operation. It provides a reset output during power-up, power-down, and brownout conditions.
  • Automatic Reset Generation: Upon detecting a fault, the DS1232LPSN automatically generates a reset pulse, ensuring the microprocessor restarts in a known state. The reset signal remains asserted until the supply voltage returns to a stable condition and an internal timer has expired, providing a guaranteed reset pulse width.
  • Manual Reset Input: A dedicated input allows for an external trigger to initiate a system reset, granting manual control over the reset process when necessary.
  • Watchdog Timer: The built-in watchdog timer keeps the microprocessor from running away or getting stuck in an infinite loop. If the microprocessor fails to provide a periodic signal to the DS1232LPSN, the device will issue a reset as a corrective action.
  • Low Power Consumption: Designed for energy efficiency, the DS1232LPSN is suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to +85°C, accommodating various environments and applications.

The DS1232LPSN comes in an 8-pin plastic small-outline (SO) package, which is ideal for space-constrained applications. Its industry-standard footprint ensures compatibility with many PCB layouts. Whether you are designing a new system or looking to enhance the reliability of an existing one, the Maxim Integrated DS1232LPSN microprocessor monitor provides the protection and stability your project requires.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the product's datasheet and Maxim Integrated's technical support for optimal integration into their projects.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3913 $61.4782
33+ $3.6031 $118.9023
50+ $3.4906 $174.5300
69+ $3.3781 $233.0889
89+ $3.2654 $290.6206
119+ $2.9276 $348.3844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess