EN
  • EN
  • DE

DS1232LN

Part No DS1232LN
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253463-DS1232LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1232LN CAD Model

Description

The DS1232LN from Maxim Integrated is a sophisticated system monitor chip, designed to oversee the proper functioning of microprocessor systems. This compact and efficient component offers a robust set of features aimed at enhancing the reliability and stability of system operations.

Key Features

  • Power-On Reset: The DS1232LN ensures that the microprocessor powers up in a known state by providing a precision power-on reset. This feature is crucial for initializing system software into a predictable state, thereby enhancing the system's stability from the start.
  • Microprocessor Supervision: This device constantly monitors the microprocessor activity through the watchdog timer. If the microprocessor fails to provide a valid signal within a preset time frame, the DS1232LN will generate a system reset, thereby preventing system hang-ups or erratic operation.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1232LN is suitable for low-power applications. Its minimal power requirements help to prolong the life of battery-operated devices.
  • Manual Reset Input: An additional feature of this micro-monitor chip is the manual reset input, which allows for an external trigger to initiate a system reset. This is particularly useful for maintenance or emergency restarts.
  • Voltage Monitor: The DS1232LN includes a voltage monitor circuit that keeps tabs on the power supply levels. This ensures that the system operates within safe voltage parameters and helps to prevent data corruption caused by brown-out conditions.

Applications

The versatility of the DS1232LN makes it an ideal choice for a wide array of applications. It is particularly well-suited for microprocessor-based systems which require high reliability and resilience such as industrial controllers, embedded systems, critical communication infrastructure, and portable computing devices.

Technical Specifications

With a supply voltage range of 4.75V to 5.5V and an operating temperature range of -40°C to +85°C, the DS1232LN accommodates a broad spectrum of industrial and commercial environments. Its 16-pin DIP (Dual In-line Package) makes it convenient for integration into various circuit designs.

For developers and engineers looking for a reliable solution to protect their systems from failure, the DS1232LN MicroMonitor Chip by Maxim Integrated is an excellent choice that combines functionality, reliability, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess