EN
  • EN
  • DE

DS1231-20+

Part No DS1231-20+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 20NS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 099332-DS1231-20+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1231-20+ CAD Model

Description

The DS1231-20+ is a sophisticated power monitoring integrated circuit designed by Maxim Integrated. It is engineered to ensure reliable operation of microprocessor-based systems. The chip provides an essential safeguard against power failures, making it a crucial component in applications where data integrity and system uptime are of paramount importance.

Key Features

  • Power-Fail Warning: The DS1231-20+ monitors the supply voltage and issues an early warning signal to the host system when it detects that the power supply is falling below a predetermined threshold. This allows the system to execute shutdown routines to prevent data loss or corruption.
  • Automatic Battery Backup Switching: In the event of a power failure, this chip automatically switches to a backup battery, ensuring uninterrupted operation and data retention.
  • Low Power Consumption: Designed for efficiency, the DS1231-20+ consumes minimal power, making it suitable for battery-powered applications.
  • Precision Voltage Monitoring: The device can precisely monitor 5V power supplies (±5%) and provides a power-fail warning at 4.62V (nominal).
  • Chip-Enable Gating: The chip features chip-enable gating to prevent erroneous operations during power-up, power-down, or brownout conditions.
  • Operating Temperature: It operates reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The DS1231-20+ is versatile and can be used in a range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Portable electronics
  • Automotive systems

Technical Specifications

With a 200ms time-out period, the DS1231-20+ ensures ample time for systems to respond to power failure warnings. It is available in a compact 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for various design layouts.

Conclusion

Maxim Integrated's DS1231-20+ power monitor chip is a reliable solution that offers protection against unexpected power-down scenarios. It is an invaluable component for designers looking to enhance the resilience and safety of their microprocessor-based systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6671 $60.6697
17+ $7.1113 $120.8921
26+ $6.8896 $179.1296
35+ $6.6678 $233.3730
45+ $6.4449 $290.0205
60+ $5.7785 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess