EN
  • EN
  • DE

DS1230YP-70+

Part No DS1230YP-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 70NS 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 135157-DS1230YP-70+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1230YP-70+ CAD Model

Description

Maxim Integrated's DS1230YP-70+ Nonvolatile SRAM

The DS1230YP-70+ is a high-quality, nonvolatile SRAM module designed and manufactured by Maxim Integrated. This product provides an efficient and reliable solution for applications requiring fast access to memory while ensuring data persistence even after power loss. The DS1230YP-70+ is part of a family of products that combines the access speed of static RAM with a nonvolatile storage element, making it an ideal choice for a wide range of computing and industrial applications.

Key Features

  • Capacity: The DS1230YP-70+ offers a substantial memory capacity of 256k, providing ample space for critical data storage.
  • Speed: With an access time of 70ns, this nonvolatile SRAM allows for rapid data retrieval, ensuring high-speed operation for performance-critical applications.
  • Nonvolatile Storage: The integrated lithium battery within the module ensures that data is retained for over 10 years in the absence of external power, making it highly reliable for long-term use.
  • Package: Encased in a robust 28-pin EDIP (Extended DIP) package, the DS1230YP-70+ is designed for easy integration into a variety of circuit boards and systems.
  • Automatic Write Protection: When a power failure is detected, the device automatically switches from SRAM to battery mode, ensuring data integrity without the need for external hardware or software control.

Applications

The DS1230YP-70+ is well-suited for a diverse set of applications where data integrity and retention are critical, even in the event of unexpected power outages. It is commonly used in:

  • Industrial control systems
  • RAID systems
  • Medical equipment
  • POS terminals
  • Telecommunications
  • Server hardware

Product Quality and Support

Maxim Integrated is known for its commitment to quality, and the DS1230YP-70+ is no exception. Each module undergoes rigorous testing to ensure high reliability and performance. Additionally, Maxim provides comprehensive technical support for the DS1230YP-70+, including detailed datasheets, application notes, and customer service, to assist with integration and troubleshooting.

Whether you're designing a new system or upgrading an existing one, the DS1230YP-70+ from Maxim Integrated offers a trusted solution for your nonvolatile memory needs.

You May Also Be Interested in

Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess