EN
  • EN
  • DE

DS1230Y-100

Part No DS1230Y-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256K PARALLEL 28EDIP / 256k Nonvolatile SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Part Number Series DS1230Y
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813590-DS1230Y-100
Ultra Librarian 3D Model Ultra Librarian DS1230Y-100 CAD Model

Description

Maxim Integrated DS1230Y-100 Nonvolatile SRAM

The DS1230Y-100 is a robust, high-performance nonvolatile static RAM product from Maxim Integrated, designed to retain data without the need for a backup battery. This 256k NV SRAM (nonvolatile static RAM) integrates power-fail deselect circuitry and an internal lithium energy source to ensure that data is preserved when the power supply is compromised, making it an ideal memory solution for a wide range of data storage applications.

With a 100 ns access time, the DS1230Y-100 provides a fast and reliable interface for critical data retention operations. Its direct compatibility with 28-pin, 32k x 8 nonvolatile SRAMs makes it a convenient drop-in replacement for standard SRAMs, offering a seamless upgrade path for systems requiring nonvolatile memory solutions.

The DS1230Y-100 features a fully static operation, which means that there is no clock or timing strobe required. The simplicity of its interface allows for easy integration into a variety of microprocessor-based systems. The device operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in accommodating different power supply levels.

Designed with reliability in mind, the DS1230Y-100 includes an automatic write-protection feature that engages during power-down or power-up events. This ensures that data integrity is maintained even under adverse power conditions. The internal lithium battery has a lifespan of over 10 years, guaranteeing long-term data retention without the need for external power or periodic data refreshing.

The DS1230Y-100 is housed in a rugged, 28-pin, 600-mil DIP (dual in-line package) or SOIC (small outline integrated circuit) package, providing a compact footprint for space-constrained applications. Its industrial temperature range from -40°C to +85°C enables deployment in environments subject to extreme conditions.

In summary, Maxim Integrated's DS1230Y-100 is a high-quality, durable nonvolatile SRAM module that offers fast access times, ease of use, and a long-term data retention solution, making it a top choice for applications requiring dependable nonvolatile memory.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess