EN
  • EN
  • DE

DS1225Y-200

Part No DS1225Y-200
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description IC, Nv SRAM, DS1225Y-200, 5V Module, 200 Ns, PDIP28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package DIP
Data Bus Width 8 b
Density 64 kb
Height 9.4 mm
Interface Parallel
Length 39.12 mm
Load Capacitance 10 pF
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Width 18.29 mm
Win Source Part Number 1024503-DS1225Y-200
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1225Y-200 CAD Model

Description

Maxim Integrated DS1225Y-200 Nonvolatile SRAM

The DS1225Y-200 is a 64k Nonvolatile SRAM designed by Maxim Integrated to provide a reliable and durable memory solution for applications that require data preservation upon power loss. This high-performance, 200ns access time memory integrates a full 64k x 8 static RAM with a nonvolatile quantum trap storage element for each memory cell. The DS1225Y-200 combines the access speed of static RAM with the non-volatility of ROM, ensuring data integrity and instant recall of memory contents upon power-up.

Featuring a wide voltage range of 4.5V to 5.5V, the DS1225Y-200 is versatile for use in various systems. It is particularly well-suited for use in systems that are subjected to harsh environments or require long-term reliability, such as industrial controllers, robotics, and medical equipment. The nonvolatile feature of this SRAM makes it an ideal choice for critical data storage applications where the loss of data could be detrimental, such as configuration storage, real-time clocks, and other mission-critical data.

The device operates in two modes: read/write access like a standard SRAM and nonvolatile data-recall mode. The recall mode is initiated by a software command or automatically upon power-up, ensuring that data is available immediately after the device is powered. Additionally, a store operation can be initiated by software command or automatically at power-down, which transfers the data from the SRAM to the nonvolatile cells.

Designed with a standard 28-pin DIP package, the DS1225Y-200 is easy to integrate into existing designs. It is also available in surface-mount versions, providing flexibility for various PCB layouts. The high-reliability and long service life of the DS1225Y-200 make it an excellent choice for applications where frequent battery replacement is impractical or impossible.

Overall, the DS1225Y-200 from Maxim Integrated is a robust memory solution that combines speed, nonvolatility, and ease of use to meet the requirements of a wide range of applications where data integrity is paramount.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess