EN
  • EN
  • DE

DS1225Y-100IND

Part No DS1225Y-100IND
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227214-DS1225Y-100IND
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225Y-100IND CAD Model

Description

Maxim Integrated DS1225Y-100IND Nonvolatile SRAM

The Maxim Integrated DS1225Y-100IND is a robust, high-capacity 64k Nonvolatile SRAM designed to provide reliable data retention while eliminating the complexities, overhead, and system level reliability problems caused by backup batteries. This memory device offers an intelligent solution for critical data storage applications that require the data to be preserved across power outages without the need for an external battery.

With a storage capacity of 64K x 8 bits, the DS1225Y-100IND provides ample space for vital data. It operates with a supply voltage of 5V and features an access time of 100 ns, ensuring fast data retrieval and storage which is crucial for high-performance applications. The device is particularly suitable for use in industrial environments, as denoted by the "IND" suffix, which indicates its industrial temperature range rating.

This nonvolatile SRAM achieves its data retention capabilities through the use of an internal lithium energy source and a quartz crystal, which together maintain data for a minimum of 10 years in the absence of external power. The integration of the energy source and the crystal into the device's encapsulation not only saves space but also simplifies the design process for system engineers.

The DS1225Y-100IND is packaged in a 28-pin, 600-mil EDIP (Extended Dual In-line Package) which is known for its durability and ease of handling. The device also incorporates an automatic power-fail chip deselect and write protection, ensuring that data is not corrupted during power transitions.

Maxim Integrated's commitment to high-quality and reliability is evident in the DS1225Y-100IND, making it an excellent choice for applications such as real-time clocks, calibration data storage, system configuration parameters, and any other systems where the preservation of data is critical and battery maintenance is undesirable or impractical.

Overall, the DS1225Y-100IND offers a practical, maintenance-free solution for permanent and secure data storage, ensuring peace of mind for designers and users alike.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269
Cirrus Logic Inc.
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess