EN
  • EN
  • DE

DS1225AD-70+

Part No DS1225AD-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 128635-DS1225AD-70+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1225AD-70+ CAD Model

Description

The DS1225AD-70+ is a 64K Nonvolatile SRAM integrated circuit from Maxim Integrated, designed to provide a reliable and durable memory storage solution that retains data without the need for a power supply. This high-performance device is a perfect fit for applications requiring fast access to memory and the assurance that data will not be lost in the event of a power failure.

Key Features

  • Memory Size: 64K (8K x 8)
  • Access Time: 70ns, enabling swift read and write operations.
  • Nonvolatile Storage: Data is maintained without external battery backup due to the integration of nonvolatile elements.
  • Write Protection: Hardware and software control options to prevent inadvertent writes.
  • Power Supply: Single 5V ±10% supply required for operation.
  • Package: 28-Pin EDIP or 32-Pin TSOP provides flexibility in design.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C.

Applications

With its robust design and nonvolatile memory capabilities, the DS1225AD-70+ is ideal for a wide range of applications. These include but are not limited to industrial control systems, utility meters, medical equipment, and any other system where the preservation of critical data is paramount during power loss.

Advantages

The DS1225AD-70+ offers several advantages over traditional volatile SRAMs and other nonvolatile memory options. Its inherent nonvolatility eliminates the need for external batteries, reducing system complexity and maintenance. The fast access time allows for high-speed data retrieval and storage, which is crucial for performance-sensitive applications. Furthermore, the device's durability and wide operating temperature range make it suitable for harsh environments and demanding industrial applications.

In summary, Maxim Integrated's DS1225AD-70+ Nonvolatile SRAM is a reliable, high-speed memory component that ensures data preservation without the need for ongoing power, making it an excellent choice for systems that cannot compromise on data integrity or uptime.

You May Also Be Interested in

Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 2Mx32
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess