EN
  • EN
  • DE

DS1225AB-150IND+

Part No DS1225AB-150IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 150NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 150ns
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772921-DS1225AB-150IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AB-150IND+ CAD Model

Description

Product Overview: DS1225AB-150IND+ from Maxim Integrated

The DS1225AB-150IND+ is a high-performance, nonvolatile memory module produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular memory module is part of the 5V Nonvolatile SRAM family and is designed to offer a reliable and durable storage solution for a wide range of industrial applications.

The DS1225AB-150IND+ offers a substantial 64k x 8 nonvolatile static RAM, providing a versatile and ample storage capacity for critical data that must be preserved during power loss. The device operates at a speed of 150ns, ensuring fast access times for high-speed microprocessors and computing systems.

One of the key features of the DS1225AB-150IND+ is its integrated lithium energy source and control circuitry, which guarantees data retention for a minimum of 10 years in the absence of external power. This makes it an ideal solution for systems that require long-term data integrity without the need for external batteries.

The module is designed to withstand harsh industrial environments, as indicated by the "IND" suffix in its product name. It can operate within an extended temperature range of -40°C to +85°C, making it suitable for use in outdoor equipment, automotive applications, and other settings where temperature extremes are common.

Maxim Integrated has equipped the DS1225AB-150IND+ with additional features to enhance its performance and reliability. These include automatic write protection during power-up and power-down transitions, preventing inadvertent corruption of data during volatile power events. The device is also JEDEC standard pin-compatible with other 28-pin 600 mil DIP SRAMs, allowing for easy integration into existing designs without the need for board redesigns.

In summary, the DS1225AB-150IND+ from Maxim Integrated is a robust, high-speed nonvolatile SRAM module that offers long-term data retention, durability, and ease of integration, making it a top choice for critical data storage in industrial and demanding applications.

You May Also Be Interested in

Samsung
SRAM 4MX18
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 1Mx36
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess