EN
  • EN
  • DE

DS1220Y-150IND

Part No DS1220Y-150IND
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230977-DS1220Y-150IND
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1220Y-150IND CAD Model

Description

Maxim Integrated DS1220Y-150IND Nonvolatile SRAM

The DS1220Y-150IND is a robust, high-performance nonvolatile SRAM module from Maxim Integrated, designed to provide reliable data retention while eliminating the volatility associated with standard SRAM devices. This product is engineered to meet the demands of industrial applications, offering a unique combination of speed and nonvolatile data storage without the need for a battery.

Key Features

  • Capacity: The DS1220Y-150IND offers a substantial 16k x 8 nonvolatile static RAM, providing ample space for critical data storage.
  • Speed: With an access time of 150ns, this device ensures swift data retrieval and storage, making it suitable for high-speed applications.
  • Power: The module operates from a single 5V power supply, simplifying power management in embedded systems.
  • Reliability: Integrated with an automatic power-fail chip-enable gating, the DS1220Y-150IND ensures data integrity during power transitions.
  • Industrial Temperature Range: This device is specifically designed to operate over an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.

Applications

The DS1220Y-150IND is suitable for a wide range of industrial applications where data integrity and device reliability are critical. It is commonly used in:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Point of Sale (POS) terminals
  • Embedded computers

Product Quality and Support

Maxim Integrated is known for its commitment to quality, and the DS1220Y-150IND is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Additionally, Maxim Integrated provides comprehensive technical support for the DS1220Y-150IND, including detailed datasheets, application notes, and customer support services.

In summary, the DS1220Y-150IND from Maxim Integrated is a superior choice for designers looking for a reliable and durable nonvolatile SRAM solution that can withstand the rigors of industrial applications while providing the ease of integration and maintenance-free operation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Lowest to $0.0021
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess