EN
  • EN
  • DE

PI3V712-AZLE

Part No PI3V712-AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 7-CH VGA 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 7
Max On Resistance 3 Ohm (Typ)
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 1GHz
Features RGB
Case / Package 32-TQFN-EP (3x6)
Win Source Part Number 061553-PI3V712-AZLE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3V712-AZLE CAD Model

Description

The PI3V712-AZLE from Diodes Incorporated is a high-performance, 6-channel, 2:1 multiplexer/demultiplexer switch IC designed for signal switching applications. This advanced switch is ideal for applications that require routing of high-speed signals, including USB 2.0, PCI Express, SATA, and other serial and parallel interfaces.

Key Features

  • High Bandwidth: With a bandwidth of 3.0 GHz, the PI3V712-AZLE ensures minimal signal degradation and supports high-speed data transfer rates, making it suitable for a wide range of high-performance applications.
  • Low On-Resistance: The switch features low on-resistance (Ron) of 6 ohms typical, which reduces signal attenuation and improves signal integrity.
  • Low Crosstalk: A low crosstalk performance minimizes signal interference, allowing for cleaner and more accurate signal routing.
  • Power-Off Protection: The PI3V712-AZLE provides power-off protection, ensuring that signals are isolated and protected when the power is off.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the device, safeguarding it against damage from static electricity and improving system reliability.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The PI3V712-AZLE is designed for a variety of applications across multiple industries. It is particularly well-suited for:

  • Mobile Devices
  • Computing Devices
  • Networking Equipment
  • Consumer Electronics
  • Industrial Systems

Package and Availability

The PI3V712-AZLE is offered in a space-saving 42-TQFN package, which is RoHS compliant and compatible with standard PCB assembly processes. It is available for purchase through Diodes Incorporated and its authorized distributors, ensuring easy integration into your design and procurement processes.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Diodes Incorporated website or contact their sales representatives for further assistance.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3037 $59.8962
62+ $1.8902 $117.1924
95+ $1.8311 $173.9545
131+ $1.7720 $232.1320
169+ $1.7130 $289.4970
226+ $1.5357 $347.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess