EN
  • EN
  • DE

DS1220AB-120+

Part No DS1220AB-120+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 120NS 24EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 120ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 142879-DS1220AB-120+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1220AB-120+ CAD Model

Description

Maxim Integrated DS1220AB-120+ Nonvolatile SRAM

The Maxim Integrated DS1220AB-120+ is a high-performance, 16k Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This innovative memory module combines the convenience of static RAM with a nonvolatile backup capability, ensuring data preservation even in the event of power loss. The DS1220AB-120+ offers a fast access time of 120 ns, making it an excellent choice for applications requiring quick data retrieval and storage.

This device features a 2k x 8 nonvolatile static RAM configuration, allowing for a substantial amount of data to be stored and accessed with ease. The integration of a lithium energy cell within the device ensures that data is retained for over 10 years in the absence of external power. The DS1220AB-120+ is designed to be pin-compatible with JEDEC standard 2k x 8 SRAMs, which facilitates easy integration into existing systems without the need for hardware modifications.

One of the key benefits of the DS1220AB-120+ is its automatic switch to nonvolatile mode when power failures are detected. This seamless transition ensures data integrity and prevents potential data loss. The write-protection feature further enhances data security, allowing users to safeguard critical data during volatile power conditions.

The DS1220AB-120+ is provided in a 24-pin, 300-mil DIP package, making it suitable for a wide range of applications, including industrial control systems, medical equipment, and data logging devices. Its robust design is characterized by a wide operating temperature range, ensuring reliable performance under various environmental conditions.

Maxim Integrated's commitment to quality is evident in the DS1220AB-120+, which is manufactured to the highest standards to ensure optimal functionality and longevity. For designers and engineers looking for a dependable nonvolatile memory solution, the DS1220AB-120+ offers the perfect blend of speed, reliability, and convenience.

With its user-friendly features and robust design, the Maxim Integrated DS1220AB-120+ Nonvolatile SRAM stands out as a top-tier choice for ensuring data security and system stability in critical applications.

You May Also Be Interested in

Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess