EN
  • EN
  • DE

DS1220AB-100IND+

Part No DS1220AB-100IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 100NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 772911-DS1220AB-100IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1220AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1220AB-100IND+ CAD Model

Description

The DS1220AB-100IND+ is a high-quality, nonvolatile SRAM product developed by Maxim Integrated. This device offers a unique combination of volatile and nonvolatile memory, ensuring data retention without the need for a battery backup system. It is specifically designed to meet the rigorous demands of industrial applications, reflected in its 'IND' designation which stands for industrial-grade quality.

The DS1220AB-100IND+ has a capacity of 16k (16,384 x 8-bit), providing ample space for critical data storage. It operates at a speed of 100 ns, ensuring fast access times suitable for high-performance computing environments. This SRAM is engineered with a built-in lithium energy cell that maintains data integrity during power loss, making it an ideal choice for systems that cannot afford to lose data.

One of the key features of this product is its 10-year minimum data retention in the absence of external power. This reliability is crucial for applications where long-term data preservation is essential. Additionally, the device offers unlimited write cycles, offering high endurance and reducing the need to manage write limitations commonly associated with other nonvolatile memory technologies.

The DS1220AB-100IND+ comes in a 24-pin EDIP (600 mil) package, designed to withstand harsh industrial temperatures ranging from -40°C to +85°C. This robust temperature range ensures that the device can operate reliably in extreme conditions, making it suitable for a broad range of industrial applications such as process control, automation, and safety systems where environmental conditions can be challenging.

Maxim Integrated's commitment to quality and reliability is evident in the DS1220AB-100IND+, making it a top choice for designers and engineers looking for a nonvolatile SRAM solution. With its combination of speed, capacity, and industrial-grade features, this product is poised to deliver exceptional performance and dependability in a variety of critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess